"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 50POS 0.05 GOLD SMD
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 50, 1.27 mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1920-ND | M50-3102545 | 97K6277 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 50, 1.27 Mm Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 1.0 amps | 1.0 amps |