"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 40, 1.27 mm RoHS Compliant: Yes
CONN RCPT 40POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2857-ND | 97K6276 | M50-3102045 |
| Product Name | Headers, Receptacles, Female Sockets | Board-To-Board Connector, Vertical, Archer M50 Series, Surface Mount, Receptacle, 40, 1.27 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 1.0 amps | 1.0 amps |