"16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
8+8 Pos. Female DIL Vertical SMT Conn. RoHS Compliant: Yes
CONN RCPT 16POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M50-3100845-ND | 56K1643 | M50-3100845 |
| Product Name | Headers, Receptacles, Female Sockets | 8+8 Pos. Female Dil Vertical Smt Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 1.0 amps | 1.0 amps |