1.27mm Pitch 10 Pos Female Socket Header, 2 Rows, SMD, Gold Contacts Product overview: M50-3100545 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3100545 can be used for catalog matching and distributor lookup.
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Rectangular Connectors - M50-3100545
CONNECTOR, RCPT, 10POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-M50-3100545 | 952-1798-ND | 97K6274 | |
| Product Name | SMD Electronic Connector | Headers, Receptacles, Female Sockets | Rectangular Connectors - M50-3100545 | Connector, Rcpt, 10Pos, 2Row, 1.27Mm; Connector Systems Harwin |
| Termination | Solder | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |