"8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONNECTOR, RECEPTACLE, 8 POSITION, SURFACE MOUNT GOLD, PITCH 1.27MM, HEIGHT 4.60MM. FREE 2 YEAR RADWELL WARRANTY
CONN, RCPT, 8POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
CONN RCPT 8POS 0.05 GOLD SMD
| DigiKey | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M50-3100445-ND | 146903913 | 45AJ6445 | M50-3100445 |
| Product Name | Headers, Receptacles, Female Sockets | Connector/Terminal/Pin | Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 1.0 amps | 1.0 amps |