HARWIN Headers, Receptacles, Female Sockets M50-3032042

Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3581-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3581-ND
Headers, Receptacles, Female Sockets 952-3581-ND
"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Btb Conn, Rcpt, 20Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin - 29AH6854 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 20Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin
29AH6854
Btb Conn, Rcpt, 20Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin 29AH6854
BTB CONN, RCPT, 20POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES

BTB CONN, RCPT, 20POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3581-ND 29AH6854
Product Name Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 20Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51830-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details