"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
BTB CONN, RCPT, 10POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES
CONN RCPT 10POS 0.05 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3580-ND | 29AH6853 | M50-3031042 |
| Product Name | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 10Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |