HARWIN Headers, Receptacles, Female Sockets M50-3030842

Description
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet
Description
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3579-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3579-ND
Headers, Receptacles, Female Sockets 952-3579-ND
"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

"8 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"

Buy Now Datasheet
Btb Conn, Rcpt, 8Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin - 29AH6852 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 8Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin
29AH6852
Btb Conn, Rcpt, 8Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin 29AH6852
BTB CONN, RCPT, 8POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES

BTB CONN, RCPT, 8POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M50-3030842
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M50-3030842
CONN RCPT 8POS 0.05 GOLD PCB

CONN RCPT 8POS 0.05 GOLD PCB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3579-ND 29AH6852 M50-3030842
Product Name Headers, Receptacles, Female Sockets Btb Conn, Rcpt, 8Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51731-088LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50020-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details