"2 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
1.27mm (0.05inch) Pitch SIL Vertical PC Tail Socket Assembly gold 2 contacts Product overview: M50-3030242 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3030242 can be used for catalog matching and distributor lookup.
BTB CONN, RCPT, 2POS, 1ROWS, 1.27MM; ROHS COMPLIANT: YES
CONN RCPT 2POS 0.05 GOLD PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3574-ND | 315-M50-3030242 | 29AH6847 | M50-3030242 |
| Product Name | Headers, Receptacles, Female Sockets | Electronic Connector | Btb Conn, Rcpt, 2Pos, 1Rows, 1.27Mm; Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 1.0 amps | 1.0 amps |