"100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
BOARD TO BOARD CONNECTOR RECEPTACLE, 100 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 100POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
CONN RCPT 100POS 0.05 GOLD PCB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1720-ND | 03M4091 | 45AJ6444 | M50-3005045 |
| Product Name | Headers, Receptacles, Female Sockets | Board To Board Connector Receptacle, 100 Position, 2Row; Connector Systems Harwin | Connector, Rcpt, 100Pos, 2Row, 1.27Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |