"30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN RCPT 30POS 0.05 GOLD PCB
Board-To-Board Connector, Vertical, Archer M50 Series, Through Hole, Receptacle, 30, 1.27 mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1721-ND | M50-3001545 | 82T9525 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Vertical, Archer M50 Series, Through Hole, Receptacle, 30, 1.27 Mm Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |