"14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN RCPT 14POS 0.05 GOLD PCB
CONN, RCPT, 14POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1990-ND | M50-3000745 | 45AJ6443 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Conn, Rcpt, 14Pos, 2Row, 1.27Mm Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |