Manufacturer: Harwin Inc.
Win Source Part Number: 924901-M50-3000545
Series: Archer M50
Operating Temperature Range: -40°C ~ 105°C
Features: 10 Position Receptacle Connector 0.050" (1.27mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: M50-300
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 85
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M503000545, 952-1365-5
10 Pos 1.27mm Gold Socket Header, Straight, Thru-Hole Product overview: M50-3000545 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M50-3000545 can be used for catalog matching and distributor lookup.
"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
SOCKET, VERTICAL, 2ROW, 10WAY; Pitch Spacing:1.27mm; No. of Contacts:10Contacts;
CONN RCPT 10POS 0.05 GOLD PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 924901-M50-3000545 | 315-M50-3000545 | 952-1365-5-ND | 97K6269 | M50-3000545 |
| Product Name | Rectangular Connectors - M50-3000545 | Electronic Connector | Headers, Receptacles, Female Sockets | Socket, Vertical, 2Row, 10Way; Pitch Spacing Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Termination | Solder | Through Hole | Solder | ||
| Voltage Rating | 500 volts |