HARWIN Shunts, Jumpers M50-1900005

Description
"2 (1 x 2) Position Shunt Connector Black Closed Top 0.050"" (1.27mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Black Closed Top 0.050"" (1.27mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - 952-1730-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
952-1730-ND
Shunts, Jumpers 952-1730-ND
"2 (1 x 2) Position Shunt Connector Black Closed Top 0.050"" (1.27mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Closed Top 0.050"" (1.27mm) Gold"

Buy Now Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1332964-M50-1900005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1332964-M50-1900005
Connectors, Interconnects - Shunts, Jumpers 1332964-M50-1900005
Manufacturer: Harwin Inc. Win Source Part Number: 1332964-M50-1900005 Category: Connectors, Interconnects>Shunts , Jumpers Packaging: Bulk Type: Closed Top Pitch: 0.050" (1.27mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 1.00µin (0.025µm) Gender: Female Sockets Housing Material: Polybutylene Terephthalate (PBT) Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.118" (3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 952-1730,M501900005 Base Product Number: M50-190 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332964-M50-1900005
Category: Connectors, Interconnects>Shunts, Jumpers
Packaging: Bulk
Type: Closed Top
Pitch: 0.050" (1.27mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 1.00µin (0.025µm)
Gender: Female Sockets
Housing Material: Polybutylene Terephthalate (PBT)
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.118" (3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 952-1730,M501900005
Base Product Number: M50-190
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
304-M50-1900005
Electronic Connector 304-M50-1900005
3 Pos 1 Row 1.27mm Pitch Gold Plated Connector Product overview: M50-1900005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-M50-1900005 can be used for catalog matching and distributor lookup.

3 Pos 1 Row 1.27mm Pitch Gold Plated Connector Product overview: M50-1900005 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-M50-1900005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shunts, Jumpers - M50-1900005 - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
M50-1900005
Shunts, Jumpers M50-1900005
CONN SHUNT 1.27MM BLACK

CONN SHUNT 1.27MM BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1730-ND 1332964-M50-1900005 304-M50-1900005 M50-1900005
Product Name Shunts, Jumpers Connectors, Interconnects - Shunts, Jumpers Electronic Connector Shunts, Jumpers
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-A800-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details