"Red 28 AWG Jumper Lead Socket to Cable (Round) Tin 11.8"" (300.0mm)"
1.00mm Pitch Female Crimp Contact cable
FEMALE CRIMP CONTACT CABLE ASSY
LEAD, SKT/FREE END, 28AWG, 300MM; Connector to Connector:Crimp Receptacle to Free End; Cable Length - Imperial:11.81"; Cable Length - Metric:300mm; Jacket Colour:Red; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable Assembly RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 952-2156-ND | M40-9020099 | M40-9020099 | 38K5964 |
| Product Name | Jumper Wires, Pre-Crimped Leads | Cable Assemblies | Cable Assemblies - Jumper Wires, Pre-Crimped Leads | Lead, Skt/free End, 28Awg, 300Mm; Connector To Connector Harwin |
| Cable Length | 0.9833 ft (3 dm) | 0.9843 ft (3 dm) |