HARWIN Arrays, Edge Type, Mezzanine (Board to Board) M40-6002146

Description
21 Position Connector Plug, Center Strip Contacts Surface Mount Tin
Request a Quote Datasheet
Description
21 Position Connector Plug, Center Strip Contacts Surface Mount Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 952-3053-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-3053-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-3053-ND
21 Position Connector Plug, Center Strip Contacts Surface Mount Tin

21 Position Connector Plug, Center Strip Contacts Surface Mount Tin

Buy Now Datasheet
Stacking Connector, Plug, 21Pos, 1 Mm; Product Range Harwin - 82K8979 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 21Pos, 1 Mm; Product Range Harwin
82K8979
Stacking Connector, Plug, 21Pos, 1 Mm; Product Range Harwin 82K8979
STACKING CONNECTOR, PLUG, 21POS, 1 MM; Product Range:-; No. of Contacts:21Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; External Width:13.1mmRoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 21POS, 1 MM; Product Range:-; No. of Contacts:21Contacts; Gender:Plug; Pitch Spacing:1mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; External Width:13.1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
M40-6002146
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) M40-6002146
CONN PLUG 21POS SMD TIN

CONN PLUG 21POS SMD TIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3053-ND 82K8979 M40-6002146
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Plug, 21Pos, 1 Mm; Product Range Harwin Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Connector Type Plug, Center Strip Contacts Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Contact Pitch 0.9906 mm (0.0390 inch)
Unlock Full Specs
to access all available technical data