HARWIN Arrays, Edge Type, Mezzanine (Board to Board) M40-6001546

Description
15 Position Connector Plug, Center Strip Contacts Surface Mount Tin
Request a Quote Datasheet
Description
15 Position Connector Plug, Center Strip Contacts Surface Mount Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 952-1857-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
952-1857-ND
Arrays, Edge Type, Mezzanine (Board to Board) 952-1857-ND
15 Position Connector Plug, Center Strip Contacts Surface Mount Tin

15 Position Connector Plug, Center Strip Contacts Surface Mount Tin

Buy Now Datasheet
Stacking Board Connector, Plug, 1 Mm, 15, Surface Mount, Tin Plated Contacts Rohs Compliant Harwin - 97K6251 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Plug, 1 Mm, 15, Surface Mount, Tin Plated Contacts Rohs Compliant Harwin
97K6251
Stacking Board Connector, Plug, 1 Mm, 15, Surface Mount, Tin Plated Contacts Rohs Compliant Harwin 97K6251
Stacking Board Connector, Plug, 1 mm, 15, Surface Mount, Tin Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, Plug, 1 mm, 15, Surface Mount, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
M40-6001546
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) M40-6001546
CONN PLUG 15POS SMD TIN

CONN PLUG 15POS SMD TIN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-1857-ND 97K6251 M40-6001546
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Stacking Board Connector, Plug, 1 Mm, 15, Surface Mount, Tin Plated Contacts Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002406BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79014-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details