9 Position Connector Plug, Center Strip Contacts Surface Mount Tin
STACKING CONNECTOR, PLUG, 9POS, 1 MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:9Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:-; Gender:Plug RoHS Compliant: Yes
Stacking Board Connector, Plug, 1 mm, 9, Surface Mount, Tin Plated Contacts RoHS Compliant: Yes
CONN PLUG 9POS SMD TIN
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2002-ND | 03M4058 | 97K6250 | M40-6000946 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Stacking Connector, Plug, 9Pos, 1 Mm; Mezzanine Connector Type Harwin | Stacking Board Connector, Plug, 1 Mm, 9, Surface Mount, Tin Plated Contacts Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount |