HARWIN Headers, Male Pins M40-3202045R

Description
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 952-3915-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3915-6-ND
Headers, Male Pins 952-3915-6-ND
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3915-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3915-2-ND
Headers, Male Pins 952-3915-2-ND
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

Buy Now Datasheet
Headers, Male Pins - 952-3915-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3915-1-ND
Headers, Male Pins 952-3915-1-ND
"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

"Connector Header Surface Mount 40 position 0.039"" (1.00mm)"

Buy Now Datasheet
Board To Board Connector Header, 40 Position, 2Row; Connector Systems Harwin - 50T4365 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector Header, 40 Position, 2Row; Connector Systems Harwin
50T4365
Board To Board Connector Header, 40 Position, 2Row; Connector Systems Harwin 50T4365
BOARD TO BOARD CONNECTOR HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR HEADER, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:-; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet
Board To Board Connector Header, 40 Position, 2Row, Full Reel; Connector Systems Harwin - 28X2477 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector Header, 40 Position, 2Row, Full Reel; Connector Systems Harwin
28X2477
Board To Board Connector Header, 40 Position, 2Row, Full Reel; Connector Systems Harwin 28X2477
BOARD TO BOARD CONNECTOR HEADER, 40 POSITION, 2ROW, FULL REEL; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR HEADER, 40 POSITION, 2ROW, FULL REEL; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-3915-6-ND 50T4365
Product Name Headers, Male Pins Board To Board Connector Header, 40 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Header Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details