HARWIN Headers, Receptacles, Female Sockets M40-3100845R

Description
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-M40-3100845RTR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M40-3100845RTR-ND
Headers, Receptacles, Female Sockets 952-M40-3100845RTR-ND
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-M40-3100845RDKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M40-3100845RDKR-ND
Headers, Receptacles, Female Sockets 952-M40-3100845RDKR-ND
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-M40-3100845RCT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-M40-3100845RCT-ND
Headers, Receptacles, Female Sockets 952-M40-3100845RCT-ND
"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

"16 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Board To Board Connector Receptacle, 16 Position, 2Row; Connector Systems Harwin - 50T4355 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector Receptacle, 16 Position, 2Row; Connector Systems Harwin
50T4355
Board To Board Connector Receptacle, 16 Position, 2Row; Connector Systems Harwin 50T4355
BOARD TO BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:M40 Series; Gender:ReceptacleRoH S Compliant: Yes

BOARD TO BOARD CONNECTOR RECEPTACLE, 16 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Connector Mounting:Surface Mount; Product Range:M40 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M40-3100845R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M40-3100845R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M40-3100845R
CONN RCPT 16POS 0.039 GOLD SMD

CONN RCPT 16POS 0.039 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-M40-3100845RTR-ND 50T4355 M40-3100845R
Product Name Headers, Receptacles, Female Sockets Board To Board Connector Receptacle, 16 Position, 2Row; Connector Systems Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3218-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1355-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details