"8 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold"
CONN RCPT 8POS 0.039 GOLD SMD
BOARD TO BOARD CONNECTOR RECEPTACLE, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 8POS, 2ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:M40 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
4+4 POS. FEMALE DIL VERTICAL SMT CONN. (T+R)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1664-2-ND | M40-3100445R | 50T4352 | 29AH6842 | 09AK5931 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board To Board Connector Receptacle, 8 Position, 2Row; Connector Systems Harwin | Connector, Rcpt, 8Pos, 2Row, 1Mm; Pitch Spacing Harwin | 4+4 Pos. Female Dil Vertical Smt Conn. (T+R) Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Current Rating | 1.0 amps | 1.0 amps |