Harwin Plc Female 28-32 AWG Crimp Contact, reeled M40-1000046

Description
Female Crimp contacts, reeled, Tin finish, suitable for cable conductor sizes from 28 to 32 AWG. Use with crimp housings M40-110 and M40-120 series. Also available as pre-crimped contacts: M40-9 series.
Datasheet
Description
Female Crimp contacts, reeled, Tin finish, suitable for cable conductor sizes from 28 to 32 AWG. Use with crimp housings M40-110 and M40-120 series. Also available as pre-crimped contacts: M40-9 series.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female 28-32 AWG Crimp Contact, reeled - M40-1000046 - Harwin Plc
Portsmouth, United Kingdom
Female 28-32 AWG Crimp Contact, reeled
M40-1000046
Female 28-32 AWG Crimp Contact, reeled M40-1000046
Female Crimp contacts, reeled, Tin finish, suitable for cable conductor sizes from 28 to 32 AWG. Use with crimp housings M40-110 and M40-120 series. Also available as pre-crimped contacts: M40-9 series.
  • Female Crimp contacts, reeled, Tin finish, suitable for cable conductor sizes from 28 to 32 AWG.
  • Use with crimp housings M40-110 and M40-120 series.
  • Also available as pre-crimped contacts: M40-9 series.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number M40-1000046
Product Name Female 28-32 AWG Crimp Contact, reeled
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 1 amps
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103168-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
2-56 Threaded Turret Terminal .188
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details