M300 - 3mm Pitch - Cable Assembly, Male
6 Position Cable Assembly Rectangular Plug to Individual Wire Leads 1.48' (450.00mm)
| Harwin Plc | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | M300-MC10605M1-0450L | M300-MC10605M1-0450L | 952-4027-ND |
| Product Name | 3+3 Pos. Male DIL 18 AWG Cable Assembly, 450mm, single-end, Jackscrews | Cable Assemblies | Rectangular Cable Assemblies |
| Gender | Male-Male | ||
| Standards / Certifications | RoHS | ||
| Rated Temperature | -65 to 175 C (-85 to 347 F) |