HARWIN Connector Housing, Plug, 6Pos, 3Mm; Product Range Harwin M300-3240696M1

Description
CONNECTOR HOUSING, PLUG, 6POS, 3MM; Product Range:M300 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:M300-1010045 & M300-1020045 Pin Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 6POS, 3MM; Product Range:M300 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:M300-1010045 & M300-1020045 Pin Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 6Pos, 3Mm; Product Range Harwin - 59Y7597 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos, 3Mm; Product Range Harwin
59Y7597
Connector Housing, Plug, 6Pos, 3Mm; Product Range Harwin 59Y7597
CONNECTOR HOUSING, PLUG, 6POS, 3MM; Product Range:M300 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:M300-1010045 & M300-1020045 Pin Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS, 3MM; Product Range:M300 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:M300-1010045 & M300-1020045 Pin Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 59Y7597
Product Name Connector Housing, Plug, 6Pos, 3Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details