HARWIN Rectangular Connector Contacts M300-1020045

Description
Pin Contact Gold 22 AWG Crimp Power
Request a Quote Datasheet
Description
Pin Contact Gold 22 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-2533-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-2533-5-ND
Rectangular Connector Contacts 952-2533-5-ND
Pin Contact Gold 22 AWG Crimp Power

Pin Contact Gold 22 AWG Crimp Power

Buy Now Datasheet
Contact, Pin, 22Awg, Crimp; Product Range Harwin - 59Y7594 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Harwin
59Y7594
Contact, Pin, 22Awg, Crimp; Product Range Harwin 59Y7594
CONTACT, PIN, 22AWG, CRIMP; Product Range:M300 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:M300 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-2533-5-ND 59Y7594
Product Name Rectangular Connector Contacts Contact, Pin, 22Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details