"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"
CONN HEADER SMD 12POS 1.25MM
Wire-To-Board Connector, M30-6 Series, Surface Mount, Plug, 12, 1.25 mm, Tin Plated Contacts RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M30-6001246-ND | M30-6001246 | 84K3088 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-To-Board Connector, M30-6 Series, Surface Mount, Plug, 12, 1.25 Mm, Tin Plated Contacts Rohs Compliant Harwin |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 150 volts | 150 volts | |
| Current Rating | 1.0 amps | 1.0 amps |