"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"
WIRE TO BOARD CONNECTOR, PLUG, 6 POSITION, 1ROW; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-1983-ND | 84K3083 |
| Product Name | Headers, Male Pins | Wire To Board Connector, Plug, 6 Position, 1Row; Connector Systems Harwin |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Surface Mount | |
| Voltage Rating | 150 volts |