"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M30-6000446 | 952-1966-ND |
| Product Name | 4 Pos. Male SIL Vertical SMT Conn. | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 1.0 amps | 1.0 amps |
| Contact Pitch | 1.25 mm (0.0492 inch) | |
| Number of Contacts | 4 # | 4 # |