"Connector Header Through Hole 50 position 0.079"" (2.00mm)"
CONN HEADER VERT 50POS 2MM
CONNECTOR, HEADER, 50POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-4173-ND | M225-5205046 | 94AC7686 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Connector, Header, 50Pos, 2Row, 2Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Plug | Rectangular Connectors, Heavy Duty; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps | |
| Number of Contacts | 50 # |