HARWIN Conn Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin M225-4551098

Description
CONN HOUSING, RCPT, 10POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:10ContactsR oHS Compliant: Yes
Datasheet
Description
CONN HOUSING, RCPT, 10POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:10ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin - 94AC7677 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin
94AC7677
Conn Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin 94AC7677
CONN HOUSING, RCPT, 10POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:10ContactsR oHS Compliant: Yes

CONN HOUSING, RCPT, 10POS, 2ROW, 2MM; Product Range:M225 Socket Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2mm; For Use With:M225 Series Contacts; Contact Termination Type:Crimp; No. of Contacts:10ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94AC7677
Product Name Conn Housing, Rcpt, 10Pos, 2Row, 2Mm; Product Range Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details