HARWIN Rectangular Connector Contacts M225-2840046

Description
Socket Contact Tin 26-28 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 26-28 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-4177-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-4177-ND
Rectangular Connector Contacts 952-4177-ND
Socket Contact Tin 26-28 AWG Crimp Stamped

Socket Contact Tin 26-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin - 94AC7676 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin
94AC7676
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin 94AC7676
CONTACT, SOCKET, 26-28AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-28AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-4177-ND 94AC7676
Product Name Rectangular Connector Contacts Contact, Socket, 26-28Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details