HARWIN Rectangular Connector Contacts M225-2540046

Description
Socket Contact Tin 26-28 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Tin 26-28 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 952-4175TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
952-4175TR-ND
Rectangular Connector Contacts 952-4175TR-ND
Socket Contact Tin 26-28 AWG Crimp Stamped

Socket Contact Tin 26-28 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin - 94AC7674 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin
94AC7674
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin 94AC7674
CONTACT, SOCKET, 26-28AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-28AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin - 10AH2566 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin
10AH2566
Contact, Socket, 26-28Awg, Crimp; Product Range Harwin 10AH2566
CONTACT, SOCKET, 26-28AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

CONTACT, SOCKET, 26-28AWG, CRIMP; PRODUCT RANGE:M225 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:26AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:HARWIN M225 SERIES HOUSING CONNECTORS; ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 952-4175TR-ND 94AC7674
Product Name Rectangular Connector Contacts Contact, Socket, 26-28Awg, Crimp; Product Range Harwin
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-602-U - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
3 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details