HARWIN Headers, Receptacles, Female Sockets M22-7142042

Description
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1363-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1363-5-ND
Headers, Receptacles, Female Sockets 952-1363-5-ND
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems Harwin - 71K8317 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems Harwin
71K8317
Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems Harwin 71K8317
BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:M22 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:M22 Series RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 40, 2 Mm Rohs Compliant Harwin - 97K6233 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 40, 2 Mm Rohs Compliant Harwin
97K6233
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 40, 2 Mm Rohs Compliant Harwin 97K6233
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 40, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 40, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-1363-5-ND 71K8317 97K6233
Product Name Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 40 Position, 2Row; Connector Systems Harwin Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 40, 2 Mm Rohs Compliant Harwin
Connector Type Header Connector; Receptacle Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26671-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade+ ® - 10106128-J008001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
D-Sub Connector Assemblies - 2262-A29410-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details