HARWIN Headers, Receptacles, Female Sockets M22-7141442

Description
"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1362-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1362-5-ND
Headers, Receptacles, Female Sockets 952-1362-5-ND
"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M22-7141442
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M22-7141442
CONN RCPT 28POS 0.079 GOLD PCB

CONN RCPT 28POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Harwin - 71K8311 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Harwin
71K8311
Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Harwin 71K8311
BOARD-BOARD CONNECTOR RECEPTACLE, 28 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:M22 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 28 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Through Hole Mount; Product Range:M22 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-1362-5-ND M22-7141442 71K8311
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 28 Position, 2Row; Connector Systems Harwin
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through Hole Through Hole Mount
Voltage Rating 500 volts 500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade ® - 51707-10400000A0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details