"24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN, RCPT, 24POS, 2ROW, 2MM ROHS COMPLIANT: YES
CONN RCPT 24POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2348-ND | 45AJ6430 | M22-7141242 |
| Product Name | Headers, Receptacles, Female Sockets | Conn, Rcpt, 24Pos, 2Row, 2Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |