"22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
11+11 Pos. Female DIL Vertical Throughboard Conn. RoHS Compliant: Yes
CONN RCPT 22POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M22-7141142-ND | 71K8308 | M22-7141142 |
| Product Name | Headers, Receptacles, Female Sockets | 11+11 Pos. Female Dil Vertical Throughboard Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |