"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 8POS 0.079 GOLD PCB
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 8, 2 mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1358-5-ND | M22-7140442 | 82K7604 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 8, 2 Mm Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |