"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
CONN RCPT 12POS 0.079 GOLD PCB
BTB CONN, RCPT, 12POS, 1ROWS, 2MM; Connector Systems:Board-to-Boa
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-2352-ND | M22-7131242 | 84K3080 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 12Pos, 1Rows, 2Mm; Connector Systems Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |
| Mounting | Through Hole | Through Hole | Through Hole Mount |
| Voltage Rating | 500 volts | 500 volts | |
| Current Rating | 2.0 amps | 2.0 amps |