"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BOARD-BOARD CONNECTOR RECEPTACLE, 10 POSITION, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 10, 2 mm RoHS Compliant: Yes
CONN RCPT 10POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1354-5-ND | 71K8284 | 97K6226 | M22-7131042 |
| Product Name | Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 10 Position, 1Row; Connector Systems Harwin | Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |