"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BTB CONN, RCPT, 8POS, 1ROWS, 2MM; Connector Systems:Board-to-Boa
BTB CONN, RCPT, 8POS, 1ROWS, 2MM; ROHS COMPLIANT: YES
CONN RCPT 8POS 0.079 GOLD PCB
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1993-ND | 71K8282 | 29AH6831 | M22-7130842 |
| Product Name | Headers, Receptacles, Female Sockets | Btb Conn, Rcpt, 8Pos, 1Rows, 2Mm; Connector Systems Harwin | Btb Conn, Rcpt, 8Pos, 1Rows, 2Mm; Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole Mount | Through Hole | |
| Voltage Rating | 500 volts | 500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |