Manufacturer: Harwin Inc.
Win Source Part Number: 1332900-M22-7130642
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 6
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 500VAC
Mated Stacking Heights: 5.9mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial, Telecommunications
Standard Package: 98
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Insulation Color: Black
Contact Length - Post: 0.094" (2.40mm)
Insulation Height: 0.173" (4.40mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 952-1353-5,M22713064
Base Product Number: M22-713
RoHS Status: ROHS3 Compliant
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BOARD-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 6, 2 mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332900-M22-7130642 | 952-1353-5-ND | 71K8280 | 97K6225 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Board-Board Connector, Receptacle, 6 Position, 1Row; Connector Systems Harwin | Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 6, 2 Mm Rohs Compliant Harwin |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector |
| Termination | Solder | |||
| Mounting | Through Hole | Through Hole | Through Hole Mount |