HARWIN Headers, Receptacles, Female Sockets M22-7130542

Description
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1352-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1352-5-ND
Headers, Receptacles, Female Sockets 952-1352-5-ND
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 5, 2 Mm Rohs Compliant Harwin - 97K6224 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 5, 2 Mm Rohs Compliant Harwin
97K6224
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 5, 2 Mm Rohs Compliant Harwin 97K6224
Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 5, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 5, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-1352-5-ND 97K6224
Product Name Headers, Receptacles, Female Sockets Board-To-Board Connector, Vertical, M22 Series, Through Hole, Receptacle, 5, 2 Mm Rohs Compliant Harwin
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-137LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99046-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details