"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
CONN RCPT 12P 0.079 GOLD SMD R/A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-3192-1-ND | M22-6550642R |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Current Rating | 2.0 amps | 2.0 amps |