HARWIN Headers, Receptacles, Female Sockets M22-6550442R

Description
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet
Description
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-3190-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3190-6-ND
Headers, Receptacles, Female Sockets 952-3190-6-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3190-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3190-1-ND
Headers, Receptacles, Female Sockets 952-3190-1-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-3190-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-3190-2-ND
Headers, Receptacles, Female Sockets 952-3190-2-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M22-6550442R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M22-6550442R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M22-6550442R
CONN RCPT 8P 0.079 GOLD SMD R/A

CONN RCPT 8P 0.079 GOLD SMD R/A

Supplier's Site
Conn, R/a Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6425 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6425
Conn, R/a Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6425
CONN, R/A RCPT, 8POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONN, R/A RCPT, 8POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-3190-6-ND M22-6550442R 45AJ6425
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Conn, R/a Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Harwin
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details