"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
10 Pos. Female SIL Horizontal SMT Conn. (T+R) RoHS Compliant: Yes
CONN RCPT 10P 0.079 GOLD SMD R/A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3187-2-ND | 52AC5049 | M22-6541042R |
| Product Name | Headers, Receptacles, Female Sockets | 10 Pos. Female Sil Horizontal Smt Conn. (T+R) Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |