"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
CONN RCPT 6P 0.079 GOLD SMD R/A
6 Pos. Female SIL Horizontal SMT Co RoHS Compliant: Yes
CONN, R/A RCPT, 6POS, 1ROW, 2MM ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3185-1-ND | M22-6540642R | 52AC5047 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 6 Pos. Female Sil Horizontal Smt Co Rohs Compliant Harwin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |