"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
BOARD-TO-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2 ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, M22 Series, Surface Mount, Receptacle, 8, 2 mm, Gold Plated Contacts RoHS Compliant: Yes
CONN RCPT 8POS 0.079 GOLD SMD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1960-ND | 03M4014 | 26M1745 | M22-6360442 |
| Product Name | Headers, Receptacles, Female Sockets | Board-To-Board Connector, Receptacle, 8 Position, 2 Row; Connector Systems Harwin | Board-To-Board Connector, M22 Series, Surface Mount, Receptacle, 8, 2 Mm, Gold Plated Contacts Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Current Rating | 2.0 amps | 2.0 amps |