"20 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONN RCPT 20POS 0.079 GOLD SMD
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Connector Systems:Board-to-Boa
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW, CONNECTOR SYSTEMS:BOARD-TO-BOA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-1349-5-ND | M22-6341042 | 03M3997 | 18851108 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 20 Position, 2Row; Connector Systems Harwin | Connector/Terminal/Pin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | Board to Board Connector |
| Mounting | Surface Mount | Surface Mount | Surface Mount | |
| Voltage Rating | 500 volts | 500 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |