HARWIN Headers, Receptacles, Female Sockets M22-6340542R

Description
"10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - M22-6340542R-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M22-6340542R-ND
Headers, Receptacles, Female Sockets M22-6340542R-ND
"10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M22-6340542R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M22-6340542R
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M22-6340542R
CONN RCPT 10POS 0.079 GOLD SMD

CONN RCPT 10POS 0.079 GOLD SMD

Supplier's Site
5+5 Pos. Female Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin - 03M3992 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin
03M3992
5+5 Pos. Female Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin 03M3992
5+5 Pos. Female DIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes

5+5 Pos. Female DIL Vertical SMT Conn. (T+R) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M22-6340542R-ND M22-6340542R 03M3992
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5+5 Pos. Female Dil Vertical Smt Conn. (T+R) Rohs Compliant Harwin
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount
Voltage Rating 500 volts 500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Sockets - 511383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-120LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers