HARWIN Headers, Receptacles, Female Sockets M22-6340442

Description
"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 952-1346-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1346-5-ND
Headers, Receptacles, Female Sockets 952-1346-5-ND
"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Board-Board Connector, Receptacle, 8 Position, 2Row; Connector Systems Harwin - 03M3990 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Receptacle, 8 Position, 2Row; Connector Systems Harwin
03M3990
Board-Board Connector, Receptacle, 8 Position, 2Row; Connector Systems Harwin 03M3990
BOARD-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:M22 Series; Body Material:Nylon RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:M22 Series; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M22-6340442 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M22-6340442
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M22-6340442
CONN RCPT 8POS 0.079 GOLD SMD

CONN RCPT 8POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 952-1346-5-ND 03M3990 M22-6340442
Product Name Headers, Receptacles, Female Sockets Board-Board Connector, Receptacle, 8 Position, 2Row; Connector Systems Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Surface Mount Surface Mount Surface Mount
Voltage Rating 500 volts 500 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data